EIC Solutions, Inc. Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 121008

Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.
Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure - 121008 - EIC Solutions, Inc.
Warminster, PA, USA
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
121008
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 121008
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Protector™ Series Wall-mount Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction.

Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 121008
Product Name Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details