EIC Semiconductor, Inc. 15V 500mW Zener Diode MM1Z15

Description
Diode Zener Single 15V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 15V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 500mW Zener Diode - 287-MM1Z15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500mW Zener Diode
287-MM1Z15
15V 500mW Zener Diode 287-MM1Z15
Diode Zener Single 15V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z15 can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM1Z15 - 1224328-MM1Z15 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM1Z15
1224328-MM1Z15
Newest Parts - MM1Z15 1224328-MM1Z15
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1224328-MM1Z15 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1224328-MM1Z15
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-MM1Z15 1224328-MM1Z15
Product Name 15V 500mW Zener Diode Newest Parts - MM1Z15
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details