Egis Mobile Electric Egis Mobile Electric 8402B Sealed Break Out Box, 1x4 + 4x2 Circuits + M6 I/O 8402B

Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8402B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Four sets of 2 circuits each, plus one group of 4 circuits that connects high-amp M6 terminals Ignition protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12 Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet
Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8402B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Four sets of 2 circuits each, plus one group of 4 circuits that connects high-amp M6 terminals Ignition protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12 Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8402B Sealed Break Out Box, 1x4 + 4x2 Circuits + M6 I/O - 82031 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8402B Sealed Break Out Box, 1x4 + 4x2 Circuits + M6 I/O
82031
Egis Mobile Electric 8402B Sealed Break Out Box, 1x4 + 4x2 Circuits + M6 I/O 82031
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8402B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Four sets of 2 circuits each, plus one group of 4 circuits that connects high-amp M6 terminals Ignition protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12 Position Mating Connector and Harnesses sold separately - see item 82020

Replace unreliable butt splices and exposed space consuming terminal blocks

  • Egis Mobile Electric 8402B Sealed Break Out Box
  • Category: Power Splitters
  • Manufacturer: Egis Mobile Electric
  • Sealed solution for ground return collection and signals for power distribution
  • Four sets of 2 circuits each, plus one group of 4 circuits that connects high-amp M6 terminals
  • Ignition protected; safe to install in enclosed spaces
  • Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series
  • Ingress Protection: IP67/IP69K
  • Recommended cable size: 2/0
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • 12 Position Mating Connector and Harnesses sold separately - see item 82020
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 82031
Product Name Egis Mobile Electric 8402B Sealed Break Out Box, 1x4 + 4x2 Circuits + M6 I/O
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.208 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details