Egis Mobile Electric Egis Mobile Electric 8033B Split Buss Fuse Block, 13 Circuits with Ground, 200A, 12VDC 8033B

Description
Egis Mobile Electric 8033B Split Buss Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Provides separate isolated groups of fused circuits Up to (10) 1-30 Amp Fused Outputs Up to (3) 1-50 Amp Fused outputs to support high amp loads Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Two un-fused outputs Blown fuse LED indication for each output circuit provides clear indication of faulty circuits and eases trouble-shooting issues remotely Use with 2.8mm blade type fuses Insulating cover designed for water and dust proofing Maximum Current: 200A Continuous Current / 100 Amp per Input Maximum Current Per Circuit: 30A
Request a Quote
Description
Egis Mobile Electric 8033B Split Buss Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Provides separate isolated groups of fused circuits Up to (10) 1-30 Amp Fused Outputs Up to (3) 1-50 Amp Fused outputs to support high amp loads Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Two un-fused outputs Blown fuse LED indication for each output circuit provides clear indication of faulty circuits and eases trouble-shooting issues remotely Use with 2.8mm blade type fuses Insulating cover designed for water and dust proofing Maximum Current: 200A Continuous Current / 100 Amp per Input Maximum Current Per Circuit: 30A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8033B Split Buss Fuse Block, 13 Circuits with Ground, 200A, 12VDC - 82043 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8033B Split Buss Fuse Block, 13 Circuits with Ground, 200A, 12VDC
82043
Egis Mobile Electric 8033B Split Buss Fuse Block, 13 Circuits with Ground, 200A, 12VDC 82043
Egis Mobile Electric 8033B Split Buss Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Provides separate isolated groups of fused circuits Up to (10) 1-30 Amp Fused Outputs Up to (3) 1-50 Amp Fused outputs to support high amp loads Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Two un-fused outputs Blown fuse LED indication for each output circuit provides clear indication of faulty circuits and eases trouble-shooting issues remotely Use with 2.8mm blade type fuses Insulating cover designed for water and dust proofing Maximum Current: 200A Continuous Current / 100 Amp per Input Maximum Current Per Circuit: 30A
  • Egis Mobile Electric 8033B Split Buss Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Egis Mobile Electric
  • Provides separate isolated groups of fused circuits Up to (10) 1-30 Amp Fused Outputs
  • Up to (3) 1-50 Amp Fused outputs to support high amp loads
  • Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options
  • Supports SAE Circuit Protection Standards
  • Two un-fused outputs
  • Blown fuse LED indication for each output circuit provides clear indication of faulty circuits and eases trouble-shooting issues remotely
  • Use with 2.8mm blade type fuses
  • Insulating cover designed for water and dust proofing
  • Maximum Current: 200A
  • Continuous Current / 100 Amp per Input
  • Maximum Current Per Circuit: 30A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 82043
Product Name Egis Mobile Electric 8033B Split Buss Fuse Block, 13 Circuits with Ground, 200A, 12VDC
Rated Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Cartridge Fuses - VF354/VF354-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers