Egis Mobile Electric Egis Mobile Electric 8031B RT Fuse Block 18-Position, ATO/ATC, with LED Indication & Clear Cover 8031B

Description
Egis Mobile Electric 8031B RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown fuse LEDs indication for speed correction of system faults, improve ability to diagnose customer issues remotely Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Ground Block included - Ground Block section can separate from Fuse Block section, increasing deployment options for challenging installations Use with ATO/ATC Blade Fuses Input Terminal Size: M5 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
Request a Quote Datasheet
Description
Egis Mobile Electric 8031B RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown fuse LEDs indication for speed correction of system faults, improve ability to diagnose customer issues remotely Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Ground Block included - Ground Block section can separate from Fuse Block section, increasing deployment options for challenging installations Use with ATO/ATC Blade Fuses Input Terminal Size: M5 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8031B RT Fuse Block 18-Position, ATO/ATC, with LED Indication & Clear Cover - 82028 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8031B RT Fuse Block 18-Position, ATO/ATC, with LED Indication & Clear Cover
82028
Egis Mobile Electric 8031B RT Fuse Block 18-Position, ATO/ATC, with LED Indication & Clear Cover 82028
Egis Mobile Electric 8031B RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown fuse LEDs indication for speed correction of system faults, improve ability to diagnose customer issues remotely Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Ground Block included - Ground Block section can separate from Fuse Block section, increasing deployment options for challenging installations Use with ATO/ATC Blade Fuses Input Terminal Size: M5 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
  • Egis Mobile Electric 8031B RT Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Egis Mobile Electric
  • Blown fuse LEDs indication for speed correction of system faults, improve ability to diagnose customer issues remotely
  • Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options
  • Supports SAE Circuit Protection Standards
  • Ground Block included - Ground Block section can separate from Fuse Block section, increasing deployment options for challenging installations
  • Use with ATO/ATC Blade Fuses
  • Input Terminal Size: M5
  • Recommended Input Wire Size: 6 Ga.
  • Recommended Output Wire Size: 10 Ga.
  • Clear insulating cover designed for water and dust proofing
  • Maximum Current: 100A
  • Maximum Current Per Circuit: 30A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 82028
Product Name Egis Mobile Electric 8031B RT Fuse Block 18-Position, ATO/ATC, with LED Indication & Clear Cover
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625112 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 15 amps
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 700 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers