Egis Mobile Electric Egis Mobile Electric 5015B ATO/Low-Profile JCASE CT-Series Fuseblock, 10-Position 5015B

Description
Egis Mobile Electric 5015B ATO / Low-Profile JCASE CT-Series Fuseblock Category: Fuse Blocks Manufacturer: Egis Mobile Electric Optional busbars 82010 & 82011 provide space saving and cost effective connections between other devices such as the TH-Series Relays Stainless steel self-locking hardware included Use low-amp output connectors # 81991, 81992, 82015, 82016, 82017, 82018 & 82019 for plug and play assembly and reduced faulty connection points Included cover provides recessed locations for circuits identification labels 82022 Compatible with ATO/ATC Standard Automotive & Low Profile J Case Fuses Maximum Current Per Fuse: ATO/ATC Fuses: 20A LP JCASE Fuses: 50A
Request a Quote Datasheet
Description
Egis Mobile Electric 5015B ATO / Low-Profile JCASE CT-Series Fuseblock Category: Fuse Blocks Manufacturer: Egis Mobile Electric Optional busbars 82010 & 82011 provide space saving and cost effective connections between other devices such as the TH-Series Relays Stainless steel self-locking hardware included Use low-amp output connectors # 81991, 81992, 82015, 82016, 82017, 82018 & 82019 for plug and play assembly and reduced faulty connection points Included cover provides recessed locations for circuits identification labels 82022 Compatible with ATO/ATC Standard Automotive & Low Profile J Case Fuses Maximum Current Per Fuse: ATO/ATC Fuses: 20A LP JCASE Fuses: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 5015B ATO/Low-Profile JCASE CT-Series Fuseblock, 10-Position - 82021 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 5015B ATO/Low-Profile JCASE CT-Series Fuseblock, 10-Position
82021
Egis Mobile Electric 5015B ATO/Low-Profile JCASE CT-Series Fuseblock, 10-Position 82021
Egis Mobile Electric 5015B ATO / Low-Profile JCASE CT-Series Fuseblock Category: Fuse Blocks Manufacturer: Egis Mobile Electric Optional busbars 82010 & 82011 provide space saving and cost effective connections between other devices such as the TH-Series Relays Stainless steel self-locking hardware included Use low-amp output connectors # 81991, 81992, 82015, 82016, 82017, 82018 & 82019 for plug and play assembly and reduced faulty connection points Included cover provides recessed locations for circuits identification labels 82022 Compatible with ATO/ATC Standard Automotive & Low Profile J Case Fuses Maximum Current Per Fuse: ATO/ATC Fuses: 20A LP JCASE Fuses: 50A
  • Egis Mobile Electric 5015B ATO / Low-Profile JCASE CT-Series Fuseblock
  • Category: Fuse Blocks
  • Manufacturer: Egis Mobile Electric
  • Optional busbars 82010 & 82011 provide space saving and cost effective connections between other devices such as the TH-Series Relays
  • Stainless steel self-locking hardware included
  • Use low-amp output connectors # 81991, 81992, 82015, 82016, 82017, 82018 & 82019 for plug and play assembly and reduced faulty connection points
  • Included cover provides recessed locations for circuits identification labels 82022
  • Compatible with ATO/ATC Standard Automotive & Low Profile J Case Fuses
  • Maximum Current Per Fuse:
    • ATO/ATC Fuses: 20A
    • LP JCASE Fuses: 50A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 82021
Product Name Egis Mobile Electric 5015B ATO/Low-Profile JCASE CT-Series Fuseblock, 10-Position
Rated Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solar PV Fuses - PV630 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details