Efficient Power Conversion Corporation Laser Drivers EPC21601

Description
Laser Driver IC 1 Channel 10V ~ 30V Die
Request a Quote Datasheet
Description
Laser Driver IC 1 Channel 10V ~ 30V Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 917-EPC21601TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
917-EPC21601TR-ND
Laser Drivers 917-EPC21601TR-ND
Laser Driver IC 1 Channel 10V ~ 30V Die

Laser Driver IC 1 Channel 10V ~ 30V Die

Buy Now Datasheet
Laser Drivers - 917-EPC21601CT-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
917-EPC21601CT-ND
Laser Drivers 917-EPC21601CT-ND
Laser Driver IC 1 Channel 10V ~ 30V Die

Laser Driver IC 1 Channel 10V ~ 30V Die

Buy Now Datasheet
Laser Drivers - 917-EPC21601DKR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
917-EPC21601DKR-ND
Laser Drivers 917-EPC21601DKR-ND
Laser Driver IC 1 Channel 10V ~ 30V Die

Laser Driver IC 1 Channel 10V ~ 30V Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 917-EPC21601TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
ONET4291VA 4.25 Gbps VCSEL Driver with Serial Interface - ONET4291VARGPR - Texas Instruments
Specs
Device Type ONET4291VA 4.25 Gbps VCSEL Driver with Serial Interface
Features RoHS
Supply Voltage 3.3V
View Details
4 suppliers
Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers