Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately or on the inlet of the backing pump to create a compact integrated package.
Featuring an extra large diameter shaft, the 6” Process Isolation Boosters has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | 615 5HR CE |
| Product Name | Stokes 6" Series Mechanical Booster Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating |