Edwards Vacuum Stokes Vacuum Oil Sealed Piston Pump 1739HDBP Mechanical Booster Pump

Description
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process isolation boosters are available as an option. Controls for Stokes 1700 series mechanical booster pump combination include a pressure switch, motor starters, overloads, remote booster selection switch and lights for pump running and fault indication. Multi-stage vacuum systems from Edwards combine a high capacity dry-lobe booster with a Microvac rotary piston pump. These combinations deliver the high capacity needed to achieve faster pump-downs. Most importantly, these systems achieve the task more cost effectively than larger single stage pumps. Depending on the specific application, they can improve blank-off by a factor of ten over large, single stage pumps. Pumping capacities range from 1300 to 7880 ft3min-1.
Description
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process isolation boosters are available as an option. Controls for Stokes 1700 series mechanical booster pump combination include a pressure switch, motor starters, overloads, remote booster selection switch and lights for pump running and fault indication. Multi-stage vacuum systems from Edwards combine a high capacity dry-lobe booster with a Microvac rotary piston pump. These combinations deliver the high capacity needed to achieve faster pump-downs. Most importantly, these systems achieve the task more cost effectively than larger single stage pumps. Depending on the specific application, they can improve blank-off by a factor of ten over large, single stage pumps. Pumping capacities range from 1300 to 7880 ft3min-1.

Suppliers

Company
Product
Description
Supplier Links
Stokes Vacuum Oil Sealed Piston Pump - 1739HDBP Mechanical Booster Pump - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Stokes Vacuum Oil Sealed Piston Pump
1739HDBP Mechanical Booster Pump
Stokes Vacuum Oil Sealed Piston Pump 1739HDBP Mechanical Booster Pump
Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process isolation boosters are available as an option. Controls for Stokes 1700 series mechanical booster pump combination include a pressure switch, motor starters, overloads, remote booster selection switch and lights for pump running and fault indication. Multi-stage vacuum systems from Edwards combine a high capacity dry-lobe booster with a Microvac rotary piston pump. These combinations deliver the high capacity needed to achieve faster pump-downs. Most importantly, these systems achieve the task more cost effectively than larger single stage pumps. Depending on the specific application, they can improve blank-off by a factor of ten over large, single stage pumps. Pumping capacities range from 1300 to 7880 ft3min-1.

Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process isolation boosters are available as an option. Controls for Stokes 1700 series mechanical booster pump combination include a pressure switch, motor starters, overloads, remote booster selection switch and lights for pump running and fault indication. Multi-stage vacuum systems from Edwards combine a high capacity dry-lobe booster with a Microvac rotary piston pump. These combinations deliver the high capacity needed to achieve faster pump-downs. Most importantly, these systems achieve the task more cost effectively than larger single stage pumps. Depending on the specific application, they can improve blank-off by a factor of ten over large, single stage pumps. Pumping capacities range from 1300 to 7880 ft3min-1.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number 1739HDBP Mechanical Booster Pump
Product Name Stokes Vacuum Oil Sealed Piston Pump
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial
Features OEM Controller / Control Panel
Pumping Speed 2599 CFM (4420 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 404 FS Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 720 to 1070 CFM (1225 to 1820 m³/hr)
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generators - 299202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pumping Speed 1.34 CFM (2.28 m³/hr)
View Details