EDSYN Inc. Desoldering Braid, 2.5Mm; Braid Material Edsyn SW2.5/15

Description
DESOLDERING BRAID, 2.5MM; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 2.5MM; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 2.5Mm; Braid Material Edsyn - 35M4042 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 2.5Mm; Braid Material Edsyn
35M4042
Desoldering Braid, 2.5Mm; Braid Material Edsyn 35M4042
DESOLDERING BRAID, 2.5MM; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING BRAID, 2.5MM; Braid Material:Copper; Width:2.5mm; Length:15m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4042
Product Name Desoldering Braid, 2.5Mm; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2411580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details