EDSYN Inc. Desoldering Braid, 1.3Mm; Braid Material Edsyn SW091/1.3

Description
DESOLDERING BRAID, 1.3MM; Braid Material:Copper; Width:1.3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 1.3MM; Braid Material:Copper; Width:1.3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.3Mm; Braid Material Edsyn - 35M4037 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.3Mm; Braid Material Edsyn
35M4037
Desoldering Braid, 1.3Mm; Braid Material Edsyn 35M4037
DESOLDERING BRAID, 1.3MM; Braid Material:Copper; Width:1.3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING BRAID, 1.3MM; Braid Material:Copper; Width:1.3mm; Length:1.5m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4037
Product Name Desoldering Braid, 1.3Mm; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2049688 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details