EDSYN Inc. Braid, Desoldering, Lead Free, 15M; Braid Material Edsyn SW021/3,0/15

Description
BRAID, DESOLDERING, LEAD FREE, 15M; Braid Material:Copper; Width:3mm; Length:15m; Product Range:-; External Width:3mm; Roll Length:15m RoHS Compliant: NA
Datasheet
Description
BRAID, DESOLDERING, LEAD FREE, 15M; Braid Material:Copper; Width:3mm; Length:15m; Product Range:-; External Width:3mm; Roll Length:15m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, Lead Free, 15M; Braid Material Edsyn - 35M4035 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Lead Free, 15M; Braid Material Edsyn
35M4035
Braid, Desoldering, Lead Free, 15M; Braid Material Edsyn 35M4035
BRAID, DESOLDERING, LEAD FREE, 15M; Braid Material:Copper; Width:3mm; Length:15m; Product Range:-; External Width:3mm; Roll Length:15m RoHS Compliant: NA

BRAID, DESOLDERING, LEAD FREE, 15M; Braid Material:Copper; Width:3mm; Length:15m; Product Range:-; External Width:3mm; Roll Length:15m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4035
Product Name Braid, Desoldering, Lead Free, 15M; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details