EDSYN Inc. Desoldering Braid, 0.6Mm; Braid Material Edsyn SW0.6/30

Description
DESOLDERING BRAID, 0.6MM; Braid Material:Copper; Width:0.6mm; Length:30m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 0.6MM; Braid Material:Copper; Width:0.6mm; Length:30m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.6Mm; Braid Material Edsyn - 35M4028 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.6Mm; Braid Material Edsyn
35M4028
Desoldering Braid, 0.6Mm; Braid Material Edsyn 35M4028
DESOLDERING BRAID, 0.6MM; Braid Material:Copper; Width:0.6mm; Length:30m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING BRAID, 0.6MM; Braid Material:Copper; Width:0.6mm; Length:30m; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4028
Product Name Desoldering Braid, 0.6Mm; Braid Material Edsyn
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details