EDSYN Inc. Solder Wire, Fsw32, Flux, 0.5Mm; Flux Type Edsyn SS5500

Description
SOLDER WIRE, FSW32, FLUX, 0.5MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No
Description
SOLDER WIRE, FSW32, FLUX, 0.5MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Fsw32, Flux, 0.5Mm; Flux Type Edsyn - 50M5103 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Fsw32, Flux, 0.5Mm; Flux Type Edsyn
50M5103
Solder Wire, Fsw32, Flux, 0.5Mm; Flux Type Edsyn 50M5103
SOLDER WIRE, FSW32, FLUX, 0.5MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

SOLDER WIRE, FSW32, FLUX, 0.5MM; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50M5103
Product Name Solder Wire, Fsw32, Flux, 0.5Mm; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1513010 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details