EDSYN Inc. Solder Wire, 60/38/2, 183 Deg, 250G; Flux Type Edsyn SS5250

Description
SOLDER WIRE, 60/38/2, 183 DEG, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/38/2, 183 DEG, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/38/2, 183 Deg, 250G; Flux Type Edsyn - 35M4003 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/38/2, 183 Deg, 250G; Flux Type Edsyn
35M4003
Solder Wire, 60/38/2, 183 Deg, 250G; Flux Type Edsyn 35M4003
SOLDER WIRE, 60/38/2, 183 DEG, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No

SOLDER WIRE, 60/38/2, 183 DEG, 250G; Flux Type:Rosin; Solder Alloy:60, 38, 2 Sn, Pb, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:183°C; Weight - Metric:250g; Weight - RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4003
Product Name Solder Wire, 60/38/2, 183 Deg, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1901992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details