EDSYN Inc. Desoldering Gun, Metal; Desolder Tool Type Edsyn SS350

Description
DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA
Description
DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Desoldering Gun, Metal, is a pump-type desoldering tool designed for efficient solder removal. It features a tip/nozzle length of 13.5 mm and an outer diameter of 3.2 mm, making it suitable for precision work in electronics. The tool body is constructed from metal, ensuring durability during use. This product is compliant with RoHS standards, indicating it meets environmental safety regulations. It is a practical choice for engineers looking for a reliable desoldering solution in their projects.

Datasheet Summary
Powered by GS/AI

The Desoldering Gun, Metal, is a pump-type desoldering tool designed for efficient solder removal. It features a tip/nozzle length of 13.5 mm and an outer diameter of 3.2 mm, making it suitable for precision work in electronics. The tool body is constructed from metal, ensuring durability during use. This product is compliant with RoHS standards, indicating it meets environmental safety regulations. It is a practical choice for engineers looking for a reliable desoldering solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Desoldering Gun, Metal; Desolder Tool Type Edsyn - 69C5225 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun, Metal; Desolder Tool Type Edsyn
69C5225
Desoldering Gun, Metal; Desolder Tool Type Edsyn 69C5225
DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA

DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:13.5mm; Tip / Nozzle O.D.:3.2mm; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69C5225
Product Name Desoldering Gun, Metal; Desolder Tool Type Edsyn
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796042 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details