EDSYN Inc. Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn SC1250

Description
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn - 35M3984 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn
35M3984
Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn 35M3984
SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, , 1.0MM, 250G; Flux Type:No Clean; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3984
Product Name Solder Wire, , 1.0Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094740 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details