EDSYN Inc. Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn SACALG8250

Description
SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes
Datasheet
Description
SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn - 47AC2979 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn
47AC2979
Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn 47AC2979
SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes

SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.03"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 47AC2979
Product Name Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1790018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details