EDSYN Inc. Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn SACALG15250

Description
SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes
Datasheet
Description
SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn - 47AC2975 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn
47AC2975
Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn 47AC2975
SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes

SOLDERING WIRE, SN/AG/CU, 250G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.8oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 47AC2975
Product Name Soldering Wire, Sn/ag/cu, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024498 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details