EDSYN Inc. Solder Wire, , 0.5Mm, 250G; Flux Type Edsyn SA5250

Description
SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.5Mm, 250G; Flux Type Edsyn - 35M3981 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.5Mm, 250G; Flux Type Edsyn
35M3981
Solder Wire, , 0.5Mm, 250G; Flux Type Edsyn 35M3981
SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:96, 4 Sn, Ag; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3981
Product Name Solder Wire, , 0.5Mm, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094706 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details