EDSYN Inc. Fume Extraction System, 280Cfm, 230Vac; Air Volume Edsyn FX300-230

Description
FUME EXTRACTION SYSTEM, 280CFM, 230VAC; Air Volume:280CFM; Supply Voltage VAC:230V; Power Rating:250W; Plug Type:-; Product Range:FUMINATOR Series RoHS Compliant: NA
Datasheet
Description
FUME EXTRACTION SYSTEM, 280CFM, 230VAC; Air Volume:280CFM; Supply Voltage VAC:230V; Power Rating:250W; Plug Type:-; Product Range:FUMINATOR Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extraction System, 280Cfm, 230Vac; Air Volume Edsyn - 33X0383 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extraction System, 280Cfm, 230Vac; Air Volume Edsyn
33X0383
Fume Extraction System, 280Cfm, 230Vac; Air Volume Edsyn 33X0383
FUME EXTRACTION SYSTEM, 280CFM, 230VAC; Air Volume:280CFM; Supply Voltage VAC:230V; Power Rating:250W; Plug Type:-; Product Range:FUMINATOR Series RoHS Compliant: NA

FUME EXTRACTION SYSTEM, 280CFM, 230VAC; Air Volume:280CFM; Supply Voltage VAC:230V; Power Rating:250W; Plug Type:-; Product Range:FUMINATOR Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33X0383
Product Name Fume Extraction System, 280Cfm, 230Vac; Air Volume Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024538 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details