EDSYN Inc. Soldering Iron, 120V, 95W; Supply Voltage Vac Edsyn FA069

Description
SOLDERING IRON, 120V, 95W; Supply Voltage VAC:120V; Output Power:95W; Heat Temperature Max:427°C; Product Range:ATMOSCOPE Series; Plug Type:- RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, 120V, 95W; Supply Voltage VAC:120V; Output Power:95W; Heat Temperature Max:427°C; Product Range:ATMOSCOPE Series; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 120V, 95W; Supply Voltage Vac Edsyn - 90B6822 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 120V, 95W; Supply Voltage Vac Edsyn
90B6822
Soldering Iron, 120V, 95W; Supply Voltage Vac Edsyn 90B6822
SOLDERING IRON, 120V, 95W; Supply Voltage VAC:120V; Output Power:95W; Heat Temperature Max:427°C; Product Range:ATMOSCOPE Series; Plug Type:- RoHS Compliant: NA

SOLDERING IRON, 120V, 95W; Supply Voltage VAC:120V; Output Power:95W; Heat Temperature Max:427°C; Product Range:ATMOSCOPE Series; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90B6822
Product Name Soldering Iron, 120V, 95W; Supply Voltage Vac Edsyn
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122204 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details