Edmund Optics Inc. 40mm Dia. 1Wave Fused Silica Window, UV-VIS Coated NT84-478

Description
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.
Description
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
40mm Dia. 1Wave Fused Silica Window, UV-VIS Coated
NT84-478
40mm Dia. 1Wave Fused Silica Window, UV-VIS Coated NT84-478
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.
  • Available Uncoated or with Broadband Anti-Reflection Coatings
  • Sizes Ranging from 5mm Diameter to 50mm Square
  • Ideal for Cost Sensitive Broadband Applications

TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT84-478
Product Name 40mm Dia. 1Wave Fused Silica Window, UV-VIS Coated
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-127-031-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Square
View Details