Edmund Optics Inc. 25mm Diameter, 1/4 Wave N-BK7 Window, 980nm V-Coat NT83-521

Description
<0.25% Reflection at Design Wavelength Coatings Available for HeNe and Nd:YAG Laser Sources Precision N-BK7 Substrate Also Available Uncoated, MgF2 Coated and VIS 0° Coated TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.
Description
<0.25% Reflection at Design Wavelength Coatings Available for HeNe and Nd:YAG Laser Sources Precision N-BK7 Substrate Also Available Uncoated, MgF2 Coated and VIS 0° Coated TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Diameter, 1/4 Wave N-BK7 Window, 980nm V-Coat
NT83-521
25mm Diameter, 1/4 Wave N-BK7 Window, 980nm V-Coat NT83-521
<0.25% Reflection at Design Wavelength Coatings Available for HeNe and Nd:YAG Laser Sources Precision N-BK7 Substrate Also Available Uncoated, MgF2 Coated and VIS 0° Coated TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.
  • <0.25% Reflection at Design Wavelength
  • Coatings Available for HeNe and Nd:YAG Laser Sources
  • Precision N-BK7 Substrate
  • Also Available Uncoated, MgF2 Coated and VIS 0° Coated

TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT83-521
Product Name 25mm Diameter, 1/4 Wave N-BK7 Window, 980nm V-Coat
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, 250-700 nm - FSW10AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details