Edmund Optics Inc. 0.22NA UV/VIS Patchcord 50 Micron Fiber w/ FC Connector NT59-341

Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
Description
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.22NA UV/VIS Patchcord 50 Micron Fiber w/ FC Connector
NT59-341
0.22NA UV/VIS Patchcord 50 Micron Fiber w/ FC Connector NT59-341
UV/VIS and VIS/NIR Versions Available FC Connector Compatible with Spatial Filters FC Connector Compatible with Fiber Alignment Mounts High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.
  • UV/VIS and VIS/NIR Versions Available
  • FC Connector Compatible with Spatial Filters
  • FC Connector Compatible with Fiber Alignment Mounts

High quality fiber optic patch cables are ideal for applications requiring optimum transmission in the UV-VIS (180nm-1150nm) or VIS-NIR (340nm-2500nm) range. These cables incorporate fused silica 0.22 and 0.12 numerical aperture fiber, sheathed in rugged 3/16" OD PVC monocoil, and are available in 1.5m length with FC or SMA connectors. Operating temperature of 40° to +110°C.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Fiber Optic Cables
Product Number NT59-341
Product Name 0.22NA UV/VIS Patchcord 50 Micron Fiber w/ FC Connector
Cable Type Patchcords
Core Size 50 µm (1.97 mils)
Connector Type FC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers