Newport MKS Collimator and Laser Diode Adapter, 9 mm, 1 inch Mirror Mounts CLH-9

Description
The CLH-9 Optical Mount Adapter allows 9 mm diameter collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts.
Request a Quote
Description
The CLH-9 Optical Mount Adapter allows 9 mm diameter collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Collimator and Laser Diode Adapter, 9 mm, 1 inch Mirror Mounts - CLH-9 - Newport MKS
Irvine, CA, United States
Collimator and Laser Diode Adapter, 9 mm, 1 inch Mirror Mounts
CLH-9
Collimator and Laser Diode Adapter, 9 mm, 1 inch Mirror Mounts CLH-9
The CLH-9 Optical Mount Adapter allows 9 mm diameter collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts.

The CLH-9 Optical Mount Adapter allows 9 mm diameter collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number CLH-9
Product Name Collimator and Laser Diode Adapter, 9 mm, 1 inch Mirror Mounts
Mount Type Mirror Mount; Laser Mount; Collimator Holder
Unlock Full Specs
to access all available technical data

Similar Products

Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, M4 Thread - 9771-M - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 to 25.4 mm (0.5000 to 1 inch)
View Details
Fixed Angle Mount Adapter, 40 Degree, M4 Threads - M-FAM40 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Gimbal Optical Mount, Vertical Drive, 2.0 in., Standard Micrometers - VGM-2BM - Newport MKS
Specs
Mount Type Mirror Mount
Clear Aperture 46 mm (1.81 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE - LH-2R1.5 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 9.9 mm (0.3898 inch)
View Details