Newport MKS Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA 77565

Description
The 77565 Bifurcated High Grade Fused Silica Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.22 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.
Request a Quote
Description
The 77565 Bifurcated High Grade Fused Silica Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.22 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA - 77565 - Newport MKS
Irvine, CA, United States
Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA
77565
Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA 77565
The 77565 Bifurcated High Grade Fused Silica Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.22 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.

The 77565 Bifurcated High Grade Fused Silica Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.22 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at the input and output and packing fraction is 0.9). Note: these bundles are sensitive to position changes. Changing the position of the common end or either leg will change the output beam distribution and power. Try to avoid movement of the bundle during a measurement.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77565
Product Name Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
Core Material High Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77637 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77629 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details