Edmund Optics Inc. Laser-Line Polarizing Cube Beamsplitter 5mm 532nm NT48-570

Description
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
Description
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser-Line Polarizing Cube Beamsplitter 5mm 532nm
NT48-570
Laser-Line Polarizing Cube Beamsplitter 5mm 532nm NT48-570
Designed for Common Diode, Gas, and Solid State Lasers Reflects S-Polarized Light, Transmits P-Polarized Light High Extinction Ratio Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.
  • Designed for Common Diode, Gas, and Solid State Lasers
  • Reflects S-Polarized Light, Transmits P-Polarized Light
  • High Extinction Ratio

Designed for many common laser wavelengths, TECHSPEC® Laser-Line Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly polarized components. S-polarized light is reflected at a 90° angle, while
P-polarized light is transmitted. Each beamsplitter consists of a pair of precision right angle prisms cemented together to minimize transmitted wavefront distortion, and to provide excellent parallelism between incoming and transmitted beams.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Polarizing Cube Beamsplitters
Product Number NT48-570
Product Name Laser-Line Polarizing Cube Beamsplitter 5mm 532nm
Side Length 5 mm (0.1969 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7
Transmission 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Polarization Beemsplitters -  - CeNing Optics Co., Ltd.
Specs
Side Length 10 to 60 mm (0.3937 to 2.36 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 1200-1600 nm - 05FC16PB.9 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
High Power Polarization Cube BeamSplitter -  - Foctek Photonics, Inc.
Specs
Side Length 3.2 to 15 mm (0.1260 to 0.5906 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7; Other Material; H-K9L Grade A Optical Glass
View Details