TE Connectivity Light Pipes 2007477-3

Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 2 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Form Factor : QSFP Lightpipe Product Type : Lightpipe
Request a Quote
Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 2 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Form Factor : QSFP Lightpipe Product Type : Lightpipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 2007477-3 - TE Connectivity
Berwyn, PA, United States
Light Pipes
2007477-3
Light Pipes 2007477-3
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 2 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Form Factor : QSFP Lightpipe Product Type : Lightpipe

Configuration Features


  • Lightpipe Configuration : Dual Round
  • Number of Lightpipes : 2

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Form Factor : QSFP
  • Lightpipe Product Type : Lightpipe
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Guides
Product Number 2007477-3
Product Name Light Pipes
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Light Pipes - 2007182-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details