EDAC, Inc. Transducer Air Horn; Frequency Response Max Edwards Signaling Products K-3

Description
Transducer Air Horn; Frequency Response Max:470Hz; Transducer Function:Alarm RoHS Compliant: Yes
Datasheet
Description
Transducer Air Horn; Frequency Response Max:470Hz; Transducer Function:Alarm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer Air Horn; Frequency Response Max Edwards Signaling Products - 16F2457 - Newark, An Avnet Company
Chicago, IL, United States
Transducer Air Horn; Frequency Response Max Edwards Signaling Products
16F2457
Transducer Air Horn; Frequency Response Max Edwards Signaling Products 16F2457
Transducer Air Horn; Frequency Response Max:470Hz; Transducer Function:Alarm RoHS Compliant: Yes

Transducer Air Horn; Frequency Response Max:470Hz; Transducer Function:Alarm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 16F2457
Product Name Transducer Air Horn; Frequency Response Max Edwards Signaling Products
Frequency Response ? to 470 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
Speakers - 2603-CS23-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details