NorComp D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp 971-037-040R011

Description
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp - 39Y9030 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp
39Y9030
D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp 39Y9030
D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DC, ZINC ALLOY; Product Range:ARMOR 971 Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9030
Product Name D Sub Back Shell, Size Dc, Zinc Alloy; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details