EDAC, Inc. Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac 627-27W2622-7NA

Description
COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac - 54AJ5493 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac
54AJ5493
Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac 54AJ5493
COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ5493
Product Name Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers