EDAC, Inc. Contact, 28-16Awg, Crimp; Product Range Edac 516-294-571

Description
CONTACT, 28-16AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Description
CONTACT, 28-16AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, 28-16Awg, Crimp; Product Range Edac - 56T3465 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 28-16Awg, Crimp; Product Range Edac
56T3465
Contact, 28-16Awg, Crimp; Product Range Edac 56T3465
CONTACT, 28-16AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, 28-16AWG, CRIMP; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 56T3465
Product Name Contact, 28-16Awg, Crimp; Product Range Edac
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6804968 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details