EDAC, Inc. Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac 500-080-225-D01

Description
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac - 78AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac
78AC5794
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac 78AC5794
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5794
Product Name Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 103185-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Conn, Stacking, Header, 80Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7195 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
2 suppliers