EDAC, Inc. Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac 345-064-520-403

Description
CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac - 70AJ2011 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac
70AJ2011
Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac 70AJ2011
CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 64POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ2011
Product Name Card Edge Conn, Single Side, 64Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF033 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details