EDAC, Inc. Edgeboard Connectors 337-028-544-608

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-028-544-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-028-544-608-ND
Edgeboard Connectors 151-337-028-544-608-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 28Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ0536 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 28Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ0536
Card Edge Conn, Single, 28Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ0536
CARD EDGE CONN, SINGLE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 28POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-028-544-608-ND 64AJ0536
Product Name Edgeboard Connectors Card Edge Conn, Single, 28Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details