TE Connectivity Standard Edge Connectors 1-5147490-0

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 10 Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 10.67 MM  [.42 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 306 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 10 Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 10.67 MM  [.42 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 306 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-5147490-0 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-5147490-0
Standard Edge Connectors 1-5147490-0
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 10 Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 10.67 MM  [.42 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 306 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 10
  • Number of Positions : 20
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Card Slot Depth : 10.67 MM  [.42 INCH ]
  • Connector Height : 13.97 MM  [.55 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 306

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edgeboard Connectors - A112313-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A112313-ND
Edgeboard Connectors A112313-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
303-1-5147490-0
Through-Hole Electronic Connector 303-1-5147490-0
2.54mm Pitch 10 Pos 2 Row Female Header, Through Hole, Press-Fit Product overview: 1-5147490-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5147490-0 can be used for catalog matching and distributor lookup.

2.54mm Pitch 10 Pos 2 Row Female Header, Through Hole, Press-Fit Product overview: 1-5147490-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5147490-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1333991-1-5147490-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1333991-1-5147490-0
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1333991-1-5147490-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333991-1-5147490-0 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 15 Mounting: Through Hole Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 1-5147490-0-ND,2266- 1-5147490-0,A112313, -1-5147490-0-SI Base Product Number: 5147490 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333991-1-5147490-0
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Bulk
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 15
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 1-5147490-0-ND,2266-1-5147490-0,A112313,-1-5147490-0-SI
Base Product Number: 5147490
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Card Edge Connectors - 1-5147490-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-5147490-0
Card Edge Connectors 1-5147490-0
Next Gen PACE Conn 10 POS 1X2

Next Gen PACE Conn 10 POS 1X2

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-5147490-0
Card Edge Connectors 1-5147490-0
Card Edge Connectors

Card Edge Connectors

Buy Now
Next Gen Pace Conn 10 Pos 1X2 Amp - Te Connectivity - 41AJ0896 - Newark, An Avnet Company
Chicago, IL, United States
Next Gen Pace Conn 10 Pos 1X2 Amp - Te Connectivity
41AJ0896
Next Gen Pace Conn 10 Pos 1X2 Amp - Te Connectivity 41AJ0896
Next Gen PACE Conn 10 POS 1X2

Next Gen PACE Conn 10 POS 1X2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5147490-0 A112313-ND 303-1-5147490-0 1333991-1-5147490-0 1-5147490-0 41AJ0896
Product Name Standard Edge Connectors Edgeboard Connectors Through-Hole Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors Next Gen Pace Conn 10 Pos 1X2 Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data