EDAC, Inc. Edgeboard Connectors 306-022-400-102

Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-022-400-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-022-400-102-ND
Edgeboard Connectors 151-306-022-400-102-ND
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac - 57AJ4904 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
57AJ4904
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac 57AJ4904
CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-022-400-102-ND 57AJ4904
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details