NorComp Centronics Connectors 110-014-103L001

Description
14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - T1501A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
T1501A-ND
Centronics Connectors T1501A-ND
14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Centronic, Plug, 14Pos; No. Of Contacts Norcomp - 39Y9145 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Centronic, Plug, 14Pos; No. Of Contacts Norcomp
39Y9145
Connector, Centronic, Plug, 14Pos; No. Of Contacts Norcomp 39Y9145
CONNECTOR, CENTRONIC, PLUG, 14POS; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CENTRONIC, PLUG, 14POS; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T1501A-ND 39Y9145
Product Name Centronics Connectors Connector, Centronic, Plug, 14Pos; No. Of Contacts Norcomp
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details