ECS Crystal/Oscillator ZTT-6.00MG

Description
DISCONTINUED BY MANUFACTURER, CERAMIC RESONATOR, SIP-3, 6 MHZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CERAMIC RESONATOR, SIP-3, 6 MHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 127018107 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
127018107
Crystal/Oscillator 127018107
DISCONTINUED BY MANUFACTURER, CERAMIC RESONATOR, SIP-3, 6 MHZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CERAMIC RESONATOR, SIP-3, 6 MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resonators
Product Number 127018107
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
Surface Mount Crystals - ECS-.327-6-12-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM13W MHz Crystal - ABM13W-32.0000MHZ-5-B2G-T5 - Abracon, LLC
Specs
Features / Standards RoHS
Frequency 32 MHz
Frequency Stability 15 ppm
View Details
4 suppliers