NDK SAW Filter WFA47A0140CE

Description
Features: A filter with low insertion loss. Excellent guaranteed attenuation.
Datasheet
Description
Features: A filter with low insertion loss. Excellent guaranteed attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFA47A0140CE - NDK
Belvidere, IL, USA
SAW Filter
WFA47A0140CE
SAW Filter WFA47A0140CE
Features: A filter with low insertion loss. Excellent guaranteed attenuation.

Features:

  • A filter with low insertion loss.
  • Excellent guaranteed attenuation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFA47A0140CE
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details