The ECX-P33CM-12.800 is a surface mount LVPECL clock oscillator with a 3.3V supply, 5×3.2mm package size, and ±25 ppm frequency stability over the operating temperature range of -40°C to +85°C. It operates from 10.000 to 1500.0 MHz with a typical input current of 48 mA at 12.8 MHz, a 48/52% output symmetry, and 1.0 ps RMS phase jitter from 12 kHz to 20 MHz. The device features an enable pin with internal pull-up, 200 ns enable time, 50 ns disable time, and meets ESD Human Body Model standards up to 3 kV. Moisture sensitivity level is 1, with gold termination and ceramic base construction.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
12.8MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P33CM-12.800 | ECX-P33CM-12.800-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 12.8 MHz |