156.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Controllers
Packaging: Bulk
Part Status: Obsolete
Base Resonator: MEMS
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 15 MHz
Function: Current Switch
Output: 3-State
Voltage - Supply: 3V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P32CM-156.250-ND | |
| Product Name | Oscillators | Controllers |
| Oscillator Type | XO | Header, Male Pins, Shrouded (4 Side) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | |
| Frequency Stability | 25 ppm |