ECS Inc. International Through Hole Oscillators ECS-100AX-143

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-100X series is a TTL-compatible clock oscillator in a metal package with a case ground on pin #7 for shielding. It operates from 1.000 to 150.000 MHz with a +4.75 to +5.25 VDC supply and a +0 to +70 °C operating temperature range. Frequency stability is ±100 PPM over all conditions, including temperature, voltage, load, aging, shock, and vibration. Output load is 10 TTL, with rise and fall times ranging from 4 to 10 ns depending on frequency. Input current varies from 15 mA to 80 mA based on frequency, and output voltage levels meet TTL specifications. The package has 14 pins with pin #8 as the output and pin #14 as +5 V DC. It is RoHS compliant and features a resistance weld package.

Datasheet Summary
Powered by GS/AI

The ECS-100X series is a TTL-compatible clock oscillator in a metal package with a case ground on pin #7 for shielding. It operates from 1.000 to 150.000 MHz with a +4.75 to +5.25 VDC supply and a +0 to +70 °C operating temperature range. Frequency stability is ±100 PPM over all conditions, including temperature, voltage, load, aging, shock, and vibration. Output load is 10 TTL, with rise and fall times ranging from 4 to 10 ns depending on frequency. Input current varies from 15 mA to 80 mA based on frequency, and output voltage levels meet TTL specifications. The package has 14 pins with pin #8 as the output and pin #14 as +5 V DC. It is RoHS compliant and features a resistance weld package.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-100AX-143 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-100AX-143
Through Hole Oscillators ECS-100AX-143
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X946-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X946-ND
Oscillators X946-ND
14.31818MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

14.31818MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-100AX-143 X946-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 14.32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-036-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X101-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details