The ECX-L series is a family of low-jitter, low-current LVDS crystal-controlled SMD oscillators with frequency ranges from 10.000 to 1500.0 MHz. The ECX-L37CM-12.500 variant uses a 7.0 x 5.0 mm surface-mount package with a 3.3 V supply, ±25 ppm frequency stability, and operates from -40°C to +85°C. It draws 16 mA at 10.0-100.0 MHz, has a differential output voltage of 175-350 mV, slew rate of 150-500 ps, and a 100 Ω load between outputs. The output enable pin has an internal pull-up, and disable current is 16 mA. Aging is ±2 ppm per year at +25°C, with start-up time of 10 ms. The package is ceramic with gold/nickel plating, moisture sensitivity level 1, and ESD tolerance up to 3 kV human body model.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
12.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L37CM-12.500 | ECX-L37CM-12.500-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 12.5 MHz |