ECS Inc. International Surface Mount Oscillators ECS-2033-200-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2033-200-BN is a subminiature SMD clock oscillator operating at 20 MHz with a 3.3 V supply voltage, designed for high-density applications. It features a 2.5 x 2.0 mm footprint, operates across a temperature range of -10 to +70 °C, and has a frequency stability of ±50 ppm inclusive of all environmental factors. The oscillator draws 9 mA at 20.1-40.0 MHz and provides a CMOS output with a 15 pF load. Output symmetry is 40/60%, rise and fall times are 10 ns, and supply voltage tolerance is ±5% with a standby current of 10 μA. The package uses a ceramic base, AuSn sealing, and gold/nickel-plated tungsten terminals. It is RoHS compliant and designed for reflow soldering.

Datasheet Summary
Powered by GS/AI

The ECS-2033-200-BN is a subminiature SMD clock oscillator operating at 20 MHz with a 3.3 V supply voltage, designed for high-density applications. It features a 2.5 x 2.0 mm footprint, operates across a temperature range of -10 to +70 °C, and has a frequency stability of ±50 ppm inclusive of all environmental factors. The oscillator draws 9 mA at 20.1-40.0 MHz and provides a CMOS output with a 15 pF load. Output symmetry is 40/60%, rise and fall times are 10 ns, and supply voltage tolerance is ±5% with a standby current of 10 μA. The package uses a ceramic base, AuSn sealing, and gold/nickel-plated tungsten terminals. It is RoHS compliant and designed for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2033-200-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2033-200-BN
Surface Mount Oscillators ECS-2033-200-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1431TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1431TR-ND
Oscillators XC1431TR-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1431CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1431CT-ND
Oscillators XC1431CT-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1431DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1431DKR-ND
Oscillators XC1431DKR-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2033-200-BN XC1431TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-100-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-2100AX-010-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers