ECX-H37CM-150.000 is a surface-mount HCMOS crystal oscillator with a 3.3V supply, 5.0 x 3.2 mm package, and ±25 ppm frequency stability over the -40°C to +85°C operating range. It operates from 10.0 to 250.0 MHz, with a 150.000 MHz output frequency, and draws 35 mA maximum input current at 150.1 to 250 MHz. Phase jitter is 1.0 ps RMS (12 kHz to 20 MHz), and rise and fall times are specified up to 1500 ps. The output load is 15 pF, and the enable/disable times are 200 ns and 50 ns, respectively. The vendor specifies a moisture sensitivity level of 1 and a human body model ESD rating of 3 kV max. The pinout includes ground on pin 3, output on pin 4, and supply voltage on pin 6.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
150MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H37CM-150.000 | ECX-H37CM-150.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 150 MHz |