The ECX-H series is a family of surface-mount HCMOS crystal oscillators with frequency ranges from 10.000 to 250.00 MHz, operating supply voltages of +2.5V or +3.3V, and temperature options from -10 to +85°C. The ECX-H37BN variant specifies a 7×5 mm package, ±20 ppm frequency stability, and an extended operating temperature of -40 to +85°C. It features a 6-pin configuration with output enable functionality, 15 pF output load, and phase jitter of 1.0 ps RMS over 12 kHz to 20 MHz. Input current is 25 mA at 32.768 MHz. Input and output voltage levels are defined at 10% and 90% of Vdd, with rise and fall times up to 1500 ps. ESD tolerance is rated up to 3 kV human body model. The package uses a ceramic base with gold plating and meets moisture sensitivity level 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
32.768MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H37BN-32.768 | ECX-H37BN-32.768-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 32.77 MHz |