ECS Inc. International Through Hole Oscillators ECS-100AX-184

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-100X series is a TTL-compatible clock oscillator with a metal package featuring a case ground for shielding. It operates from 1.000 to 150.000 MHz with a supply voltage of 4.75 to 5.25 VDC and an operating temperature range of 0 to +70 °C. Frequency stability is ±100 ppm across all conditions. The output supports 10 TTL loads, with rise and fall times ranging from 4 to 10 ns depending on frequency. Input current varies up to 80 mA based on output frequency. The part is RoHS compliant and uses a resistance weld package with 14 pins, where pin 7 is case ground and pin 14 is +5 V DC.

Datasheet Summary
Powered by GS/AI

The ECS-100X series is a TTL-compatible clock oscillator with a metal package featuring a case ground for shielding. It operates from 1.000 to 150.000 MHz with a supply voltage of 4.75 to 5.25 VDC and an operating temperature range of 0 to +70 °C. Frequency stability is ±100 ppm across all conditions. The output supports 10 TTL loads, with rise and fall times ranging from 4 to 10 ns depending on frequency. Input current varies up to 80 mA based on output frequency. The part is RoHS compliant and uses a resistance weld package with 14 pins, where pin 7 is case ground and pin 14 is +5 V DC.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-100AX-184 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-100AX-184
Through Hole Oscillators ECS-100AX-184
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X948-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X948-ND
Oscillators X948-ND
18.432MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

18.432MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet
Oscillators ECS-100AX-184
XTAL OSC XO 18.4320MHZ TTL TH

XTAL OSC XO 18.4320MHZ TTL TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number ECS-100AX-184 X948-ND ECS-100AX-184
Product Name Through Hole Oscillators Oscillators Oscillators
Oscillator Type XO XO XO; XO (Standard)
Package / Form Factor Through Hole Oscillators Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can) Through Hole
Features / Standards RoHS Lead-Free
Frequency 18.43 MHz 18.43 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC239-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Through Hole Oscillators - ECS-100AX-100 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X226-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details