The ECS-2033 series is a subminiature SMD clock oscillator designed for high-density applications, operating at 3.3 V with a frequency range of 0.750 to 75.000 MHz. It features a 2.5 x 2.0 mm footprint, CMOS output with a 15 pF load, and operates across a standard temperature range of -10 to +70 °C. Frequency stability options include ±100, ±50, or ±25 ppm. Input current ranges from 5 mA at 0.75 to 20.0 MHz to 24 mA at 60.1 to 75.0 MHz, with a standby current of 10 μA. The device is RoHS compliant, uses a ceramic base with AuSn sealing, and has a four-pin surface-mount package with tri-state control on pin 1. Startup time is 10 ms, and rise/fall times are 10 ns.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2033-100-BN | XC1425DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 10 MHz |